Win Source Part Number: 1337553-CCMR006.TXP
Category: Circuit Protection - Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Motor Protection
Class: CC
Standard Package: 10
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CE, UL
California Prop 65: Warning Information
Electric Fuse, Time Delay Blow, 6A, 600VAC, 250VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: CCMR006.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR006.TXP can be used for catalog matching and distributor lookup.
6A 600V AC 250V DC Fuse Cartridge Holder
FUSE CARTRIDGE 6A 600VAC/250VDC
FUSE, 6A, 600VAC/250VDC, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:6A; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1337553-CCMR006.TXP | 155-CCMR006.TXP | 5666-CCMR006.TXP-ND | CCMR006.TXP | 64W3856 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | 6A 200000A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 6A, 600Vac/250Vdc, Time Delay; Product Range Littelfuse |
| Mounting | Requires Holder |