Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses CCMR003.T

Description
Win Source Part Number: 1381754-CCMR003.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Motor Protection Class: CC Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 3A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, CSA, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381754-CCMR003.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Motor Protection Class: CC Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 3A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, CSA, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1381754-CCMR003.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1381754-CCMR003.T
Circuit Protection - Electrical, Specialty Fuses 1381754-CCMR003.T
Win Source Part Number: 1381754-CCMR003.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Motor Protection Class: CC Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 3A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, CSA, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1381754-CCMR003.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Motor Protection
Class: CC
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Current Rating (Amps): 3A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CE, CSA, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet
Electrical, Specialty Fuses - CCMR003.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
CCMR003.T-ND
Electrical, Specialty Fuses CCMR003.T-ND
3A 600V AC 300V DC Fuse Cartridge Holder

3A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
3A 600V Circuit Protection Fuse
155-CCMR003.T
3A 600V Circuit Protection Fuse 155-CCMR003.T
Fuse Class CC Slow Blow Acting 3A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR003.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 3A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR003.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse - 02B6919 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse
02B6919
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse 02B6919
FUSE, 3A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

FUSE, 3A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR003.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
CCMR003.T
Circuit Protection - Electrical, Specialty Fuses CCMR003.T
FUSE CARTRIDGE 3A 600VAC/300VDC

FUSE CARTRIDGE 3A 600VAC/300VDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1381754-CCMR003.T CCMR003.T-ND 155-CCMR003.T 02B6919 CCMR003.T
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses 3A 600V Circuit Protection Fuse Fuse, 3A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers