Littelfuse, Inc. Electrical, Specialty Fuses CCMR004.T

Description
4A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
4A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - CCMR004.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
CCMR004.T-ND
Electrical, Specialty Fuses CCMR004.T-ND
4A 600V AC 300V DC Fuse Cartridge Holder

4A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 4A, 600V, Time Delay; Product Range Littelfuse - 02B6925 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 600V, Time Delay; Product Range Littelfuse
02B6925
Fuse, 4A, 600V, Time Delay; Product Range Littelfuse 02B6925
FUSE, 4A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

FUSE, 4A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR004.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR004.T
Circuit Protection - Electrical, Specialty Fuses CCMR004.T
FUSE CARTRIDGE 4A 600VAC/300VDC

FUSE CARTRIDGE 4A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number CCMR004.T-ND 02B6925 CCMR004.T
Product Name Electrical, Specialty Fuses Fuse, 4A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details