Littelfuse, Inc. Electrical, Specialty Fuses CCMR01.5T

Description
1.5A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
1.5A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - CCMR01.5T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
CCMR01.5T-ND
Electrical, Specialty Fuses CCMR01.5T-ND
1.5A 600V AC 250V DC Fuse Cartridge Holder

1.5A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR01.5T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR01.5T
Circuit Protection - Electrical, Specialty Fuses CCMR01.5T
FUSE CRTRDGE 1.5A 600VAC/250VDC

FUSE CRTRDGE 1.5A 600VAC/250VDC

Supplier's Site
Fuse, 1.5A, 600V, Time Delay; Product Range Littelfuse - 02B6903 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.5A, 600V, Time Delay; Product Range Littelfuse
02B6903
Fuse, 1.5A, 600V, Time Delay; Product Range Littelfuse 02B6903
FUSE, 1.5A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:1.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

FUSE, 1.5A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:1.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number CCMR01.5T-ND CCMR01.5T 02B6903
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 1.5A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers