Littelfuse, Inc. Electrical, Specialty Fuses CCMR002.TXP

Description
2A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
2A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-CCMR002.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-CCMR002.TXP-ND
Electrical, Specialty Fuses 5666-CCMR002.TXP-ND
2A 600V AC 250V DC Fuse Cartridge Holder

2A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
2A 600V Circuit Protection Fuse
155-CCMR002.TXP
2A 600V Circuit Protection Fuse 155-CCMR002.TXP
Fuse Slow Blow Time-Delay 2A 600V 13/32Dx1.5L Product overview: CCMR002.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR002.TXP can be used for catalog matching and distributor lookup.

Fuse Slow Blow Time-Delay 2A 600V 13/32Dx1.5L Product overview: CCMR002.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR002.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Fuse, Time Delay, 2A, 600V; Product Range Littelfuse - 64W3849 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 2A, 600V; Product Range Littelfuse
64W3849
Industrial Fuse, Time Delay, 2A, 600V; Product Range Littelfuse 64W3849
INDUSTRIAL FUSE, TIME DELAY, 2A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:2A; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

INDUSTRIAL FUSE, TIME DELAY, 2A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:2A; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-CCMR002.TXP-ND 155-CCMR002.TXP 64W3849
Product Name Electrical, Specialty Fuses 2A 600V Circuit Protection Fuse Industrial Fuse, Time Delay, 2A, 600V; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002313502 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details