Littelfuse, Inc. Electrical, Specialty Fuses CCMR010.TXP

Description
10A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
10A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-CCMR010.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-CCMR010.TXP-ND
Electrical, Specialty Fuses 5666-CCMR010.TXP-ND
10A 600V AC 250V DC Fuse Cartridge Holder

10A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
10A Circuit Protection Fuse
155-CCMR010.TXP
10A Circuit Protection Fuse 155-CCMR010.TXP
10A 600VAC 250VDC Time Delay Fuse, 200kA IR Product overview: CCMR010.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR010.TXP can be used for catalog matching and distributor lookup.

10A 600VAC 250VDC Time Delay Fuse, 200kA IR Product overview: CCMR010.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR010.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR010.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR010.TXP
Circuit Protection - Electrical, Specialty Fuses CCMR010.TXP
FUSE CARTRIDGE 10A 600VAC/250VDC

FUSE CARTRIDGE 10A 600VAC/250VDC

Supplier's Site
Fuse 600V T/d Class Cc 10A Rohs Rohs Compliant Littelfuse - 64W3872 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 600V T/d Class Cc 10A Rohs Rohs Compliant Littelfuse
64W3872
Fuse 600V T/d Class Cc 10A Rohs Rohs Compliant Littelfuse 64W3872
FUSE 600V T/D CLASS CC 10A ROHS ROHS COMPLIANT: YES

FUSE 600V T/D CLASS CC 10A ROHS ROHS COMPLIANT: YES

Supplier's Site
Power Fuse, Time Delay, 10A, 600Vac; Product Range Littelfuse - 51AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 10A, 600Vac; Product Range Littelfuse
51AC1937
Power Fuse, Time Delay, 10A, 600Vac; Product Range Littelfuse 51AC1937
POWER FUSE, TIME DELAY, 10A, 600VAC; Product Range:POWR-GARD CCMR Series; Fuse Current:10A; Voltage Rating VAC:600V; Voltage Rating V DC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 10A, 600VAC; Product Range:POWR-GARD CCMR Series; Fuse Current:10A; Voltage Rating VAC:600V; Voltage Rating V DC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-CCMR010.TXP-ND 155-CCMR010.TXP CCMR010.TXP 64W3872 51AC1937
Product Name Electrical, Specialty Fuses 10A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse 600V T/d Class Cc 10A Rohs Rohs Compliant Littelfuse Power Fuse, Time Delay, 10A, 600Vac; Product Range Littelfuse
Approvals / Standards UL RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details