Littelfuse, Inc. 40A 600V Circuit Protection Fuse CCMR040.T

Description
Fuse Class CC Slow Blow Acting 40A 600V Holder Cartridge 21.6 X 47.8mm CSA/UL Product overview: CCMR040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR040.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 40A 600V Holder Cartridge 21.6 X 47.8mm CSA/UL Product overview: CCMR040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR040.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A 600V Circuit Protection Fuse
155-CCMR040.T
40A 600V Circuit Protection Fuse 155-CCMR040.T
Fuse Class CC Slow Blow Acting 40A 600V Holder Cartridge 21.6 X 47.8mm CSA/UL Product overview: CCMR040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR040.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 40A 600V Holder Cartridge 21.6 X 47.8mm CSA/UL Product overview: CCMR040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR040.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-CCMR040.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-CCMR040.T-ND
Electrical, Specialty Fuses 5666-CCMR040.T-ND
40A 600V AC 250V DC Fuse Cartridge Holder

40A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 40A, 600V, Time Delay; Product Range Littelfuse - 02B6927 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 600V, Time Delay; Product Range Littelfuse
02B6927
Fuse, 40A, 600V, Time Delay; Product Range Littelfuse 02B6927
FUSE, 40A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:40A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:21.6mm x 47.8mm; Fuse Size Imperial:0.85" x 1.88"; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, 40A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:40A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:21.6mm x 47.8mm; Fuse Size Imperial:0.85" x 1.88"; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR040.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR040.T
Circuit Protection - Electrical, Specialty Fuses CCMR040.T
FUSE CARTRIDGE 40A 600VAC/250VDC

FUSE CARTRIDGE 40A 600VAC/250VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-CCMR040.T 5666-CCMR040.T-ND 02B6927 CCMR040.T
Product Name 40A 600V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 40A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313604 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers