Littelfuse, Inc. Electrical, Specialty Fuses CCMR020.TXP

Description
20A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5888-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5888-ND
Electrical, Specialty Fuses F5888-ND
20A 600V AC 500V DC Fuse Cartridge Holder

20A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
20A Circuit Protection Fuse
155-CCMR020.TXP
20A Circuit Protection Fuse 155-CCMR020.TXP
20A 600VAC 500VDC Time Delay Fuse, 200kA IR Product overview: CCMR020.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR020.TXP can be used for catalog matching and distributor lookup.

20A 600VAC 500VDC Time Delay Fuse, 200kA IR Product overview: CCMR020.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR020.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR020.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
CCMR020.TXP
Circuit Protection - Electrical, Specialty Fuses CCMR020.TXP
FUSE CARTRIDGE 20A 600VAC/500VDC

FUSE CARTRIDGE 20A 600VAC/500VDC

Supplier's Site
Fuse, 20A, 600Vac/500Vdc, Time Delay; Product Range Littelfuse - 64W3882 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 600Vac/500Vdc, Time Delay; Product Range Littelfuse
64W3882
Fuse, 20A, 600Vac/500Vdc, Time Delay; Product Range Littelfuse 64W3882
FUSE, 20A, 600VAC/500VDC, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:20A; Voltage Rating VAC:600V; Voltage Rating VDC:500V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

FUSE, 20A, 600VAC/500VDC, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:20A; Voltage Rating VAC:600V; Voltage Rating VDC:500V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F5888-ND 155-CCMR020.TXP CCMR020.TXP 64W3882
Product Name Electrical, Specialty Fuses 20A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 20A, 600Vac/500Vdc, Time Delay; Product Range Littelfuse
Approvals / Standards UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuses - 002611005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers