Littelfuse, Inc. Electrical, Specialty Fuses CCMR025.TXP

Description
25A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
25A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5889-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5889-ND
Electrical, Specialty Fuses F5889-ND
25A 600V AC 500V DC Fuse Cartridge Holder

25A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
25A 600V Circuit Protection Fuse
155-CCMR025.TXP
25A 600V Circuit Protection Fuse 155-CCMR025.TXP
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm Product overview: CCMR025.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR025.TXP can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge 10.3 X 38.1mm Product overview: CCMR025.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR025.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Fuse, Time Delay, 25A, 600V; Product Range Littelfuse - 64W3884 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 25A, 600V; Product Range Littelfuse
64W3884
Industrial Fuse, Time Delay, 25A, 600V; Product Range Littelfuse 64W3884
INDUSTRIAL FUSE, TIME DELAY, 25A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:500V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

INDUSTRIAL FUSE, TIME DELAY, 25A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:500V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR025.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR025.TXP
Circuit Protection - Electrical, Specialty Fuses CCMR025.TXP
FUSE CARTRIDGE 25A 600VAC/500VDC

FUSE CARTRIDGE 25A 600VAC/500VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F5889-ND 155-CCMR025.TXP 64W3884 CCMR025.TXP
Product Name Electrical, Specialty Fuses 25A 600V Circuit Protection Fuse Industrial Fuse, Time Delay, 25A, 600V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110228 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 125 amps
View Details
Telecommunications Fuses - VT1 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 125 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details