30A 600VAC 500VDC Time Delay Fuse, 200kA IR Product overview: CCMR030.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR030.TXP can be used for catalog matching and distributor lookup.
30A 600V AC 500V DC Fuse Cartridge Holder
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334816-CCMR030.TXP
Category: Circuit Protection>Electrica
Packaging: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 500 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Motor Protection
Class: CC
Standard Package: 10
Mounting: Holder
Case / Package: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.10.0040
Other Part Number: CCMR 30A,CCMR030,F5890,CC
Approval Agency: CE, CSA, UL
RoHS Status: ROHS3 Compliant
INDUSTRIAL FUSE, TIME DELAY, 30A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:500V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: No
FUSE CARTRIDGE 30A 600VAC/500VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-CCMR030.TXP | 5666-CCMR030.TXP-ND | 1334816-CCMR030.TXP | 64W3890 | CCMR030.TXP |
| Product Name | 30A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Industrial Fuse, Time Delay, 30A, 600V; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA |