Littelfuse, Inc. PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD200F-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC - ASMD200F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC
ASMD200F-2
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD200F-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
Fuse, Ptc Reset, 16Vdc, 1.73A, Smd; Thermistor Mounting Littelfuse - 48W3310 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16Vdc, 1.73A, Smd; Thermistor Mounting Littelfuse
48W3310
Fuse, Ptc Reset, 16Vdc, 1.73A, Smd; Thermistor Mounting Littelfuse 48W3310
FUSE, PTC RESET, 16VDC, 1.73A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.73A; Tripping Current:3.93A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 16VDC, 1.73A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.73A; Tripping Current:3.93A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - ASMD200F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
ASMD200F-2
Circuit Protection - PTC Resettable Fuses ASMD200F-2
PTC RESET FUSE 16V 1.73A 2SMD

PTC RESET FUSE 16V 1.73A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number ASMD200F-2 48W3310 ASMD200F-2
Product Name PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC Fuse, Ptc Reset, 16Vdc, 1.73A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2568-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 690 volts
Rated Current 100 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers