Littelfuse, Inc. 1A 600V Circuit Protection Fuse CCMR001.TXP

Description
Fuse Class CC Slow Blow Acting 1A 600V Holder Cartridge 10.3 X 38.1mm Product overview: CCMR001.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR001.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 1A 600V Holder Cartridge 10.3 X 38.1mm Product overview: CCMR001.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR001.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 600V Circuit Protection Fuse
155-CCMR001.TXP
1A 600V Circuit Protection Fuse 155-CCMR001.TXP
Fuse Class CC Slow Blow Acting 1A 600V Holder Cartridge 10.3 X 38.1mm Product overview: CCMR001.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR001.TXP can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 1A 600V Holder Cartridge 10.3 X 38.1mm Product overview: CCMR001.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR001.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-CCMR001.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-CCMR001.TXP-ND
Electrical, Specialty Fuses 5666-CCMR001.TXP-ND
1A 600V AC 250V DC Fuse Cartridge Holder

1A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR001.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR001.TXP
Circuit Protection - Electrical, Specialty Fuses CCMR001.TXP
FUSE CARTRIDGE 1A 600VAC/250VDC

FUSE CARTRIDGE 1A 600VAC/250VDC

Supplier's Site
Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse - 64W3847 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse
64W3847
Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse 64W3847
INDUSTRIAL FUSE, TIME DELAY, 1A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:1A; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

INDUSTRIAL FUSE, TIME DELAY, 1A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:1A; Voltage Rating VAC:600V; Voltage Rating VDC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-CCMR001.TXP 5666-CCMR001.TXP-ND CCMR001.TXP 64W3847
Product Name 1A 600V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers