Littelfuse, Inc. Electrical, Specialty Fuses CCMR006.T

Description
6A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - CCMR006.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
CCMR006.T-ND
Electrical, Specialty Fuses CCMR006.T-ND
6A 600V AC 250V DC Fuse Cartridge Holder

6A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 6A, 600V, Time Delay; Product Range Littelfuse - 02B6932 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6A, 600V, Time Delay; Product Range Littelfuse
02B6932
Fuse, 6A, 600V, Time Delay; Product Range Littelfuse 02B6932
FUSE, 6A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:6A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

FUSE, 6A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:6A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR006.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR006.T
Circuit Protection - Electrical, Specialty Fuses CCMR006.T
FUSE CARTRIDGE 6A 600VAC/250VDC

FUSE CARTRIDGE 6A 600VAC/250VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number CCMR006.T-ND 02B6932 CCMR006.T
Product Name Electrical, Specialty Fuses Fuse, 6A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002313626 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers