Littelfuse, Inc. 0.18A 0.65A 10A Circuit Protection Fuse C32417-000

Description
PTC Resettable Fuse 0.18A(hold) 0.65A(trip) 100VDC 10A 0.9W 0.5s 0.8Ohm Radial 9 X 3.8mm T/R Product overview: C32417-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18A, 0.65A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.18A, 0.65A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C32417-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.18A(hold) 0.65A(trip) 100VDC 10A 0.9W 0.5s 0.8Ohm Radial 9 X 3.8mm T/R Product overview: C32417-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18A, 0.65A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.18A, 0.65A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C32417-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.18A 0.65A 10A Circuit Protection Fuse
150-C32417-000
0.18A 0.65A 10A Circuit Protection Fuse 150-C32417-000
PTC Resettable Fuse 0.18A(hold) 0.65A(trip) 100VDC 10A 0.9W 0.5s 0.8Ohm Radial 9 X 3.8mm T/R Product overview: C32417-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18A, 0.65A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.18A, 0.65A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C32417-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.18A(hold) 0.65A(trip) 100VDC 10A 0.9W 0.5s 0.8Ohm Radial 9 X 3.8mm T/R Product overview: C32417-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18A, 0.65A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.18A, 0.65A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-C32417-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - C32417-000 - 958700-C32417-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - C32417-000
958700-C32417-000
PTC Resettable Fuses - C32417-000 958700-C32417-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958700-C32417-000 Length: 8.9916 mm Height - Seated (Max): 11.9888 mm Mounting: SMD (SMT) Time to Trip: 2 s Hold Current: 180 mA Width: 3.81 mm Trip Current: 650 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 0ZRF0018FF1A; TRF250-180; E46226-000; 250R180F; 250R180MR; ASMD030F-2; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 10 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958700-C32417-000
Length: 8.9916 mm
Height - Seated (Max): 11.9888 mm
Mounting: SMD (SMT)
Time to Trip: 2 s
Hold Current: 180 mA
Width: 3.81 mm
Trip Current: 650 mA
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): 0ZRF0018FF1A; TRF250-180; E46226-000; 250R180F; 250R180MR; ASMD030F-2;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0038 mm
Max Current Rating: 10 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-C32417-000 958700-C32417-000
Product Name 0.18A 0.65A 10A Circuit Protection Fuse PTC Resettable Fuses - C32417-000
Mounting Through Hole SMD (SMT)
Unlock Full Specs
to access all available technical data