Manufacturer: Littelfuse Inc.
Win Source Part Number: 1028084-CCMR015.TXP
Packaging: Bulk
Current Rating: 15A
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 500V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Approvals: CE, UL
Applications: Motor Protection
Class: CC
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
15A 600V AC 500V DC Fuse Cartridge Holder
Fuse Class CC Slow Blow Acting 15A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR015.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR015.TXP can be used for catalog matching and distributor lookup.
INDUSTRIAL FUSE, TIME DELAY, 15A, 600V; Product Range:POWR-GARD POWR-PRO CCMR Series; Fuse Current:15A; Voltage Rating VAC:600V; Voltage Rating VDC:500V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes
FUSE CARTRIDGE 15A 600VAC/500VDC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1028084-CCMR015.TXP | 5666-CCMR015.TXP-ND | 155-CCMR015.TXP | 64W3876 | CCMR015.TXP |
| Product Name | Electrical, Specialty Fuses - CCMR015.TXP | Electrical, Specialty Fuses | 15A 600V Circuit Protection Fuse | Industrial Fuse, Time Delay, 15A, 600V; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Clip / Holder |