Littelfuse, Inc. Electrical, Specialty Fuses CCMR030.T

Description
30A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1816-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1816-ND
Electrical, Specialty Fuses F1816-ND
30A 600V AC 500V DC Fuse Cartridge Holder

30A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR030.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR030.T
Circuit Protection - Electrical, Specialty Fuses CCMR030.T
FUSE CARTRIDGE 30A 600VAC/500VDC

FUSE CARTRIDGE 30A 600VAC/500VDC

Supplier's Site
Fuse, 30A, 600V, Time Delay; Product Range Littelfuse - 02B6923 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 30A, 600V, Time Delay; Product Range Littelfuse
02B6923
Fuse, 30A, 600V, Time Delay; Product Range Littelfuse 02B6923
FUSE, 30A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, 30A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F1816-ND CCMR030.T 02B6923
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 30A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Current 60 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers