Littelfuse, Inc. Electrical, Specialty Fuses CCMR007.T

Description
7A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
7A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - CCMR007.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
CCMR007.T-ND
Electrical, Specialty Fuses CCMR007.T-ND
7A 600V AC 250V DC Fuse Cartridge Holder

7A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
7A 600V Circuit Protection Fuse
155-CCMR007.T
7A 600V Circuit Protection Fuse 155-CCMR007.T
Fuse Class CC Slow Blow Acting 7A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR007.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR007.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 7A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR007.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR007.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1381755-CCMR007.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1381755-CCMR007.T
Circuit Protection - Electrical, Specialty Fuses 1381755-CCMR007.T
Win Source Part Number: 1381755-CCMR007.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Motor Protection Class: CC Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 7A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1381755-CCMR007.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Motor Protection
Class: CC
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 7A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CE, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR007.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
CCMR007.T
Circuit Protection - Electrical, Specialty Fuses CCMR007.T
FUSE CARTRIDGE 7A 600VAC/250VDC

FUSE CARTRIDGE 7A 600VAC/250VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number CCMR007.T-ND 155-CCMR007.T 1381755-CCMR007.T CCMR007.T
Product Name Electrical, Specialty Fuses 7A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details