Littelfuse, Inc. PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD185F-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC - ASMD185F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC
ASMD185F-2
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD185F-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-ASMD185F-2
Circuit Protection Fuse 150-ASMD185F-2
PTC Resettable Fuse Product overview: ASMD185F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD185F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: ASMD185F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD185F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 16Vdc, 1.85A, Smd; Thermistor Mounting Littelfuse - 48W3309 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16Vdc, 1.85A, Smd; Thermistor Mounting Littelfuse
48W3309
Fuse, Ptc Reset, 16Vdc, 1.85A, Smd; Thermistor Mounting Littelfuse 48W3309
FUSE, PTC RESET, 16VDC, 1.85A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 16VDC, 1.85A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - ASMD185F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
ASMD185F-2
Circuit Protection - PTC Resettable Fuses ASMD185F-2
PTC RESET FUSE 16V 1.85A 2SMD

PTC RESET FUSE 16V 1.85A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number ASMD185F-2 150-ASMD185F-2 48W3309 ASMD185F-2
Product Name PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection Fuse Fuse, Ptc Reset, 16Vdc, 1.85A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8514CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details