Littelfuse, Inc. Electrical, Specialty Fuses CCMR012.T

Description
12A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
12A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - CCMR012.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
CCMR012.T-ND
Electrical, Specialty Fuses CCMR012.T-ND
12A 600V AC 500V DC Fuse Cartridge Holder

12A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 12A, 600V, Time Delay; Product Range Littelfuse - 07C8610 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 12A, 600V, Time Delay; Product Range Littelfuse
07C8610
Fuse, 12A, 600V, Time Delay; Product Range Littelfuse 07C8610
FUSE, 12A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:12A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

FUSE, 12A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:12A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR012.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR012.T
Circuit Protection - Electrical, Specialty Fuses CCMR012.T
FUSE CARTRIDGE 12A 600VAC/500VDC

FUSE CARTRIDGE 12A 600VAC/500VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number CCMR012.T-ND 07C8610 CCMR012.T
Product Name Electrical, Specialty Fuses Fuse, 12A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers