Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses CCMR001.T

Description
Win Source Part Number: 1338048-CCMR001.T Category: Circuit Protection - Electrical, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Motor Protection Class: CC Standard Package: 10 Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1338048-CCMR001.T Category: Circuit Protection - Electrical, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Motor Protection Class: CC Standard Package: 10 Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1338048-CCMR001.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1338048-CCMR001.T
Circuit Protection - Electrical, Specialty Fuses 1338048-CCMR001.T
Win Source Part Number: 1338048-CCMR001.T Category: Circuit Protection - Electrical, Specialty Fuses Series: POWR-GARD®, POWR-PRO® CCMR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Motor Protection Class: CC Standard Package: 10 Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, UL

Win Source Part Number: 1338048-CCMR001.T
Category: Circuit Protection - Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Motor Protection
Class: CC
Standard Package: 10
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CE, UL

Buy Now Datasheet
Electrical, Specialty Fuses - F5225-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5225-ND
Electrical, Specialty Fuses F5225-ND
1A 600V AC 250V DC Fuse Cartridge Holder

1A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
1A 600V Circuit Protection Fuse
155-CCMR001.T
1A 600V Circuit Protection Fuse 155-CCMR001.T
Fuse Class CC Slow Blow Acting 1A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR001.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 1A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR001.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - CCMR001.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR001.T
Circuit Protection - Electrical, Specialty Fuses CCMR001.T
FUSE CARTRIDGE 1A 600VAC/250VDC

FUSE CARTRIDGE 1A 600VAC/250VDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1338048-CCMR001.T F5225-ND 155-CCMR001.T CCMR001.T
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses 1A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Requires Holder
Unlock Full Specs
to access all available technical data