5A 600V AC 250V DC Fuse Cartridge Holder
Win Source Part Number: 1378130-CCMR005.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD®, POWR-PRO® CCMR
Package: Bulk
Product Status: Obsolete
Package / Case: 5AG, 10mm x 38mm (Midget)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Motor Protection
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
ECCN: EAR99
Current Rating (Amps): 5A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 250 V
Fuse Type: Cartridge
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Approval Agency: CE, UL
Class: CC
Fuse Class CC Slow Blow Acting 5A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: CCMR005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR005.T can be used for catalog matching and distributor lookup.
FUSE, 5A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: No
FUSE CARTRIDGE 5A 600VAC/250VDC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5226-ND | 1378130-CCMR005.T | 155-CCMR005.T | 02B6929 | CCMR005.T |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | 5A 600V Circuit Protection Fuse | Fuse, 5A, 600V, Time Delay; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL |