Festo Corporation Air line lubricator LOE-D-MAXI

Description
Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 6.5 ... 190 cm³ Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 6.5 ... 190 cm³ Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air line lubricator - LOE-D-MAXI - Festo Corporation
Islandia, NY, United States
Air line lubricator
LOE-D-MAXI
Air line lubricator LOE-D-MAXI
Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 6.5 ... 190 cm³ Size: micro, mini, midi, maxi
  • Proportional air line lubricator with precision oil metering
  • Quick and easy top-up even under pressure
  • Oil capacity 6.5 ... 190 cm³
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number LOE-D-MAXI
Product Name Air line lubricator
Media Gas; Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1-D-7-MAXI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
One-way flow control valve - GRLA-1/4-QB-1/4-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
3 suppliers
Air solenoid valve - CPE24-M3H-5LS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-5JS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers