TelephoneStuff.com Panduit® ST Fiber Optic Connectors Field Polish.. FSTMARD

Description
ST multimode simplex fiber optic connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features: - TIA/EIA-604 FOCIS-2 compatible connectors - Exceed TIA/EIA-568-B.3 requirements - Insertion loss: 0.15dB average (multimode), 0.20dB average (singlemode) - Return loss: >20dB (multimode), >40dB (singlemode) - Each connector includes metal connector body/ferrule assembly, spring, metal bayonet, crimp sleeve, one boot for 900μm buffered fiber, one boot for 3mm jacketed cable and one dust cap - Fiber Compatibility: 62.5/125μm / 50/125μm - Fiber Cable Size: 3mm or 900μm - Fiber Cable Type: Tight-buffered recommended - Fiber Type: Multimode - Termination Style: Field Polish - Available in Red and Black
Description
ST multimode simplex fiber optic connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features: - TIA/EIA-604 FOCIS-2 compatible connectors - Exceed TIA/EIA-568-B.3 requirements - Insertion loss: 0.15dB average (multimode), 0.20dB average (singlemode) - Return loss: >20dB (multimode), >40dB (singlemode) - Each connector includes metal connector body/ferrule assembly, spring, metal bayonet, crimp sleeve, one boot for 900μm buffered fiber, one boot for 3mm jacketed cable and one dust cap - Fiber Compatibility: 62.5/125μm / 50/125μm - Fiber Cable Size: 3mm or 900μm - Fiber Cable Type: Tight-buffered recommended - Fiber Type: Multimode - Termination Style: Field Polish - Available in Red and Black

Suppliers

Company
Product
Description
Supplier Links
Panduit® ST Fiber Optic Connectors Field Polish.. - FSTMARD - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® ST Fiber Optic Connectors Field Polish..
FSTMARD
Panduit® ST Fiber Optic Connectors Field Polish.. FSTMARD
ST multimode simplex fiber optic connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features: - TIA/EIA-604 FOCIS-2 compatible connectors - Exceed TIA/EIA-568-B.3 requirements - Insertion loss: 0.15dB average (multimode), 0.20dB average (singlemode) - Return loss: >20dB (multimode), >40dB (singlemode) - Each connector includes metal connector body/ferrule assembly, spring, metal bayonet, crimp sleeve, one boot for 900μm buffered fiber, one boot for 3mm jacketed cable and one dust cap - Fiber Compatibility: 62.5/125μm / 50/125μm - Fiber Cable Size: 3mm or 900μm - Fiber Cable Type: Tight-buffered recommended - Fiber Type: Multimode - Termination Style: Field Polish - Available in Red and Black

ST multimode simplex fiber optic connector for 3.0mm jacketed cable or 900μm buffered fiber installation.
Features:
- TIA/EIA-604 FOCIS-2 compatible connectors
- Exceed TIA/EIA-568-B.3 requirements
- Insertion loss: 0.15dB average (multimode), 0.20dB average (singlemode)
- Return loss: >20dB (multimode), >40dB (singlemode)
- Each connector includes metal connector body/ferrule assembly, spring, metal bayonet, crimp sleeve, one boot for 900μm buffered fiber, one boot for 3mm jacketed cable and one dust cap
- Fiber Compatibility: 62.5/125μm / 50/125μm
- Fiber Cable Size: 3mm or 900μm
- Fiber Cable Type: Tight-buffered recommended
- Fiber Type: Multimode
- Termination Style: Field Polish
- Available in Red and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Connectors
Product Number FSTMARD
Product Name Panduit® ST Fiber Optic Connectors Field Polish..
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Connectors - 5368109 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Fiber Type Simplex
Fiber Size 125 um
View Details
Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details