TelephoneStuff.com Panduit® SC Opti-Crimp® Fiber Optic Connectors FSCMMRD

Description
SC Opti-Crimp® 62.5/125μm Multimode Simplex Fiber Optic Connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Product Type: SC Simplex Connectors - Color: Red - Fiber Compatibility: 62.5/125μm - Fiber Cable Size: 3mm or 900μm - Fiber Cable Type: Tight-buffered only - Fiber Type: Multimode - Termination Style: Pre-Polished Crimp - CE Marking: No - Ferrule Type: Zirconia Ceramic
Description
SC Opti-Crimp® 62.5/125μm Multimode Simplex Fiber Optic Connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Product Type: SC Simplex Connectors - Color: Red - Fiber Compatibility: 62.5/125μm - Fiber Cable Size: 3mm or 900μm - Fiber Cable Type: Tight-buffered only - Fiber Type: Multimode - Termination Style: Pre-Polished Crimp - CE Marking: No - Ferrule Type: Zirconia Ceramic

Suppliers

Company
Product
Description
Supplier Links
Panduit® SC Opti-Crimp® Fiber Optic Connectors - FSCMMRD - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® SC Opti-Crimp® Fiber Optic Connectors
FSCMMRD
Panduit® SC Opti-Crimp® Fiber Optic Connectors FSCMMRD
SC Opti-Crimp® 62.5/125μm Multimode Simplex Fiber Optic Connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Product Type: SC Simplex Connectors - Color: Red - Fiber Compatibility: 62.5/125μm - Fiber Cable Size: 3mm or 900μm - Fiber Cable Type: Tight-buffered only - Fiber Type: Multimode - Termination Style: Pre-Polished Crimp - CE Marking: No - Ferrule Type: Zirconia Ceramic

SC Opti-Crimp® 62.5/125μm Multimode Simplex Fiber Optic Connector for 3.0mm jacketed cable or 900μm buffered fiber installation.
Features
- RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS
- Product Type: SC Simplex Connectors
- Color: Red
- Fiber Compatibility: 62.5/125μm
- Fiber Cable Size: 3mm or 900μm
- Fiber Cable Type: Tight-buffered only
- Fiber Type: Multimode
- Termination Style: Pre-Polished Crimp
- CE Marking: No
- Ferrule Type: Zirconia Ceramic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Connectors
Product Number FSCMMRD
Product Name Panduit® SC Opti-Crimp® Fiber Optic Connectors
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8055 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Adapters - 8741257 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type SC; FT
Fiber Application Single Mode
View Details
Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female - F-MA-SA-SA - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details