NSI Industries LLC Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| BLOCK TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION... | |
| BLOCK TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.551 INCH... | |
| BLOCK TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.768 INCH... | |
| BLOCK TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.551 INCH... | |
| BLOCK TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION... | |
| BLOCK TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.551 INCH... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE #8... | |
| BLOCK TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE #6... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| BLOCK TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 20 PER PACK STANDARD PACKAGE #10 STUD SIZE... | |
| BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 20 PER PACK STANDARD PACKAGE #6 STUD SIZE... | |
| BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 20 PER PACK STANDARD PACKAGE #8 STUD SIZE... | |
| BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.457 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25... | |
| BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.945 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25... | |
| BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 0.614 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50... | |
| CAST BRONZE MATERIAL 2.67 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.36 INCH STUD SIZE... | |
| CAST BRONZE MATERIAL 2.986 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.525 INCH STUD SIZE 1.64... | |
| CAST BRONZE MATERIAL 2.996 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.403 INCH STUD SIZE 1.89... | |
| CAST BRONZE MATERIAL 3.992 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.557 INCH STUD SIZE 2.245 INCH... | |
| CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-7/8 INCH W PAD... | |
| CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT... | |
| CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT... | |
| CAST BRONZE MATERIAL 4-15/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 2 INCH W PAD... | |
| CAST BRONZE MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S)... | |
| CAST BRONZE MATERIAL 4.472 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 3 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.255... | |
| CAST BRONZE MATERIAL 4.473 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.375... | |
| CAST BRONZE MATERIAL 4.5 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.562 INCH STUD SIZE 3 INCH... | |
| CAST BRONZE MATERIAL 4.5 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 0.562 INCH STUD SIZE 3 INCH... | |
| CAST BRONZE MATERIAL 4.5 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.562 INCH STUD SIZE 3 INCH... | |
| CAST BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-7/8 INCH W PAD... | |
| CAST BRONZE MATERIAL 5-9/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT... | |
| COPPER MATERIAL 0.815 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.2 INCH STUD SIZE 0.467... | |
| COPPER MATERIAL 1.125 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.278 INCH STUD SIZE 0.617... | |
| COPPER MATERIAL 1.584 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.315 INCH STUD SIZE 0.866... | |
| COPPER MATERIAL 1.95 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.38 INCH STUD SIZE 1.088 INCH... | |
| ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.18 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.555 INCH L X 0.456 INCH W... | |
| ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.313 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.72 INCH L X 0.594 INCH W... | |
| ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.5 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.685 INCH L X 0.531 INCH W... | |
| ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.844 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.84 INCH L X 0.728 INCH W... | |
| ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.062 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 9/16 INCH STUD SIZE 0.95 INCH L X 0.824 INCH W... | |
| ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.344 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 11/16 INCH STUD SIZE 1.012 INCH L X 0.999 INCH W... | |
| FLANGED TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.551 INCH... | |
| FLANGED TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.768 INCH... | |
| FLANGED TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.551 INCH... | |
| FLANGED TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.768 INCH... | |
| FLANGED TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.768 INCH... | |
| FLANGED TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.768 INCH... | |
| FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| FLANGED TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| LOCKING TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND... | |
| LOCKING TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.717 INCH... | |
| LOCKING TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.717 INCH... | |
| LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND... | |
| LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND... | |
| LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND... | |
| LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.855 INCH... | |
| LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.669 INCH... | |
| LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 0.885 INCH... | |
| LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.551 INCH... | |
| LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.63 INCH... | |
| LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE... | |
| LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NYLON INSULATED INSULATION... | |
| LOCKING TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION... | |
| LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION... | |
| LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE... | |
| LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #6 STUD SIZE... | |
| LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE... | |
| LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION... | |
| LOCKING TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION... | |
| RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE #10 STUD SIZE... | |
| RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE #8 STUD SIZE... | |
| SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE... | |
| SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE... | |
| SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE... | |
| SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 20 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE... | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION... | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION... | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.717 INCH... | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.992... | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.287... | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION... | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION... | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.622 INCH... | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.004... | |
| STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.665 INCH LENGTH X 0.866 INCH... | |
| STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.216 INCH LENGTH X 0.866 INCH... | |
| STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH... | |
| STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.535 INCH LENGTH X 0.602 INCH... | |
| STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH... | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION... | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.906 INCH... | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH... | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.846 INCH... | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH... | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.646 INCH... | |
| STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 1/2 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.157 INCH LENGTH X 0.866 INCH... | |
| STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.921 INCH LENGTH X 0.689 INCH... | |
| STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.803 INCH LENGTH X 0.649 INCH... | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 1/2 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.028 INCH LENGTH X 0.866 INCH... | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.732 INCH LENGTH X 0.63 INCH... | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1... | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1... | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS... | |
| STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE... | |
| STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/4 INCH STUD... | |
| STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE... | |
| STANDARD TYPE BLUE COLOR 6 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE #10... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #4 STUD SIZE... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/4 INCH STUD... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE NUMBER... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE NUMBER... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE NUMBER... | |
| STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 12 STANDARD PACKAGE 1/4 INCH STUD... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #6 STUD SIZE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE... | |
| STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1/4 INCH STUD... | |
| STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 15 STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR 6-11/16 INCH OVERALL LENGTH UL APPROVAL 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/24/473/106 DIE INDEX 2-7/8 INCH L X 1-3/4 INCH W... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR 6.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR 5.31 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR... | |
| TIN PLATED COPPER MATERIAL RED COLOR 5.78 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR 5.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR... | |
| YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE #10 STUD SIZE... | |
| YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE #10 STUD SIZE... |
| << Prev |