NSI Industries LLC Fork Lug S22-14V

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 1.07 INCH L X 0.472 INCH W S MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 1.07 INCH L X 0.472 INCH W S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S22-14V - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S22-14V
Fork Lug S22-14V
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 1.07 INCH L X 0.472 INCH W S MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OVERALL DIMENSION 1.07 INCH L X 0.472 INCH W
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S22-14V
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details