NSI Industries LLC Fork Lug S16-6

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.622 INCH LENGTH X 0.252 INCH WIDTH S16 MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.622 INCH LENGTH X 0.252 INCH WIDTH S16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S16-6 - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S16-6
Fork Lug S16-6
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.622 INCH LENGTH X 0.252 INCH WIDTH S16 MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.622 INCH LENGTH X 0.252 INCH WIDTH
  • S16 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S16-6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers