NSI Industries LLC Ring Lug R8-38

Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.083 INCH L X 0.59 INCH W R MODEL
Datasheet
Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.083 INCH L X 0.59 INCH W R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R8-38 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R8-38
Ring Lug R8-38
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.083 INCH L X 0.59 INCH W R MODEL
  • STANDARD TYPE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 1.083 INCH L X 0.59 INCH W
  • R MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R8-38
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1788658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details