NSI Industries LLC Compression Cable Lug S-3

Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.18 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.555 INCH L X 0.456 INCH W X 0.068 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 50 AMPERE HOLE SIZE 0.2 INCH DIA OVERALL WIDTH 0.456 INCH S MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.18 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.555 INCH L X 0.456 INCH W X 0.068 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 50 AMPERE HOLE SIZE 0.2 INCH DIA OVERALL WIDTH 0.456 INCH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - S-3 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
S-3
Compression Cable Lug S-3
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.18 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.555 INCH L X 0.456 INCH W X 0.068 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 50 AMPERE HOLE SIZE 0.2 INCH DIA OVERALL WIDTH 0.456 INCH S MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • COPPER COLOR
  • 1.18 INCH OVERALL LENGTH
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.555 INCH L X 0.456 INCH W X 0.068 THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, FLARED BARREL TYPE
  • CURRENT RATING 50 AMPERE
  • HOLE SIZE 0.2 INCH DIA
  • OVERALL WIDTH 0.456 INCH
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S-3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crocodile Clips - 1796720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS; Insulated
View Details