NSI Industries LLC Fork Lug S16-6V-F

Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.85 INCH L X 0.301 INCH W S MODEL
Datasheet
Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.85 INCH L X 0.301 INCH W S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S16-6V-F - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S16-6V-F
Fork Lug S16-6V-F
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.85 INCH L X 0.301 INCH W S MODEL
  • FLANGED TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OVERALL DIMENSION 0.85 INCH L X 0.301 INCH W
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S16-6V-F
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details