NSI Industries LLC Mechanical Cable Lug TL250-2L2

Description
CAST BRONZE MATERIAL 4.473 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.375 INCH L X 1.994 INCH W X 0.283 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet
Description
CAST BRONZE MATERIAL 4.473 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.375 INCH L X 1.994 INCH W X 0.283 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL250-2L2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL250-2L2
Mechanical Cable Lug TL250-2L2
CAST BRONZE MATERIAL 4.473 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.375 INCH L X 1.994 INCH W X 0.283 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
  • CAST BRONZE MATERIAL
  • 4.473 INCH OVERALL LENGTH
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 2 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3.375 INCH L X 1.994 INCH W X 0.283 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL250-2L2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers