NSI Industries LLC Fork Lug S12-8N

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.256 INCH L X 0.474 INCH W S MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.256 INCH L X 0.474 INCH W S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S12-8N - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S12-8N
Fork Lug S12-8N
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NYLON INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.256 INCH L X 0.474 INCH W S MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 1.256 INCH L X 0.474 INCH W
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S12-8N
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details