NSI Industries LLC Fork Lug S12-8

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.953 INCH L X 0.471 INCH W S MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.953 INCH L X 0.471 INCH W S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S12-8 - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S12-8
Fork Lug S12-8
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.953 INCH L X 0.471 INCH W S MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • #8 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 0.953 INCH L X 0.471 INCH W
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S12-8
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Crocodile Clips - 1253738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS
View Details