NSI Industries LLC Ring Lug R2-56

Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.535 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
Datasheet
Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.535 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2-56 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R2-56
Ring Lug R2-56
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.535 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
  • STANDARD TYPE
  • 2 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BOX STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 1.535 INCH LENGTH X 0.602 INCH WIDTH
  • R2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R2-56
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details