NSI Industries LLC Mechanical Cable Lug TL500-3L4

Description
CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 3 PER CARTON TL MODEL
Datasheet
Description
CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 3 PER CARTON TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL500-3L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL500-3L4
Mechanical Cable Lug TL500-3L4
CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 3 PER CARTON TL MODEL
  • CAST BRONZE MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 3 PER CARTON
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL500-3L4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers