NSI Industries LLC Fork Lug S22-4

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH LENGTH X 0.228 INCH WIDTH S22 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH LENGTH X 0.228 INCH WIDTH S22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S22-4 - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S22-4
Fork Lug S22-4
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #4 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH LENGTH X 0.228 INCH WIDTH S22 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #4 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.63 INCH LENGTH X 0.228 INCH WIDTH
  • S22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S22-4
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details