NSI Industries LLC Compression Cable Lug S-7

Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.062 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 9/16 INCH STUD SIZE 0.95 INCH L X 0.824 INCH W X 0.11 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 150 AMPERE HOLE SIZE 0.4 INCH DIA OVERALL WIDTH 0.824 INCH S MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.062 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 9/16 INCH STUD SIZE 0.95 INCH L X 0.824 INCH W X 0.11 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 150 AMPERE HOLE SIZE 0.4 INCH DIA OVERALL WIDTH 0.824 INCH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - S-7 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
S-7
Compression Cable Lug S-7
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.062 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 9/16 INCH STUD SIZE 0.95 INCH L X 0.824 INCH W X 0.11 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 150 AMPERE HOLE SIZE 0.4 INCH DIA OVERALL WIDTH 0.824 INCH S MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • COPPER COLOR
  • 2.062 INCH OVERALL LENGTH
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 0.95 INCH L X 0.824 INCH W X 0.11 THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, FLARED BARREL TYPE
  • CURRENT RATING 150 AMPERE
  • HOLE SIZE 0.4 INCH DIA
  • OVERALL WIDTH 0.824 INCH
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S-7
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details