Description
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
75 DEG C TEMPERATURE RATING
50 PER CARTON STANDARD PACKAGE
#10 STUD SIZE
VINYL INSULATED INSULATION TYPE
VOLTAGE RATING 300 VOLT
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
OVERALL DIMENSION 0.826 INCH LENGTH X 0.374 INCH WIDTH