Description
STANDARD TYPE
4 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
15 STANDARD PACKAGE
1/4 INCH STUD SIZE
NON-INSULATED INSULATION TYPE
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 600 V
OVERALL DIMENSION 1.245 INCH L X 0.469 INCH W
R MODEL