NSI Industries LLC Mechanical Cable Lug TL250-3L2

Description
CAST BRONZE MATERIAL 4.472 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 3 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.255 INCH L X 3.058 INCH W X 0.362 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet
Description
CAST BRONZE MATERIAL 4.472 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 3 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.255 INCH L X 3.058 INCH W X 0.362 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL250-3L2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL250-3L2
Mechanical Cable Lug TL250-3L2
CAST BRONZE MATERIAL 4.472 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 3 CONDUCTOR(S) 0.56 INCH STUD SIZE 3.255 INCH L X 3.058 INCH W X 0.362 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
  • CAST BRONZE MATERIAL
  • 4.472 INCH OVERALL LENGTH
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3.255 INCH L X 3.058 INCH W X 0.362 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/8 INCH HEX HEAD SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL250-3L2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Specs
Material Brass
View Details