NSI Industries LLC Splice Connector SB12

Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 0.614 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER SB MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 0.614 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - SB12 - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
SB12
Splice Connector SB12
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 0.614 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER SB MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 0.614 INCH
  • 0.591 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • POLYOLEFIN INSULATED INSULATION TYPE
  • 0.142 INCH BARREL INNER DIAMETER
  • 0.256 INCH BARREL OUTER DIAMETER
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number SB12
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Screw Terminals - 1788750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details