NSI Industries LLC Fork Lug S22-10-L

Description
LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.669 INCH LENGTH X 0.331 INCH WIDTH S22 MODEL
Datasheet
Description
LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.669 INCH LENGTH X 0.331 INCH WIDTH S22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S22-10-L - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S22-10-L
Fork Lug S22-10-L
LOCKING TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.669 INCH LENGTH X 0.331 INCH WIDTH S22 MODEL
  • LOCKING TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 0.669 INCH LENGTH X 0.331 INCH WIDTH
  • S22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S22-10-L
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data