CAST BRONZE MATERIAL
4-1/2 INCH OVERALL LENGTH
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
STANDARD PACKAGE 3 PER CARTON
TL MODEL
NSI Industries LLC
Done
Datasheet
Description
CAST BRONZE MATERIAL
4-1/2 INCH OVERALL LENGTH
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
STANDARD PACKAGE 3 PER CARTON
TL MODEL
CAST BRONZE MATERIAL
4-1/2 INCH OVERALL LENGTH
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
STANDARD PACKAGE 3 PER CARTON
TL MODEL