NSI Industries LLC Mechanical Cable Lug TL250-L2

Description
CAST BRONZE MATERIAL 2.996 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.403 INCH STUD SIZE 1.89 INCH L X 1.103 INCH W X 0.246 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet
Description
CAST BRONZE MATERIAL 2.996 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.403 INCH STUD SIZE 1.89 INCH L X 1.103 INCH W X 0.246 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL250-L2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL250-L2
Mechanical Cable Lug TL250-L2
CAST BRONZE MATERIAL 2.996 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.403 INCH STUD SIZE 1.89 INCH L X 1.103 INCH W X 0.246 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
  • CAST BRONZE MATERIAL
  • 2.996 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 0.403 INCH STUD SIZE
  • 1.89 INCH L X 1.103 INCH W X 0.246 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL250-L2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details