NSI Industries LLC Fork Lug S22-6-B

Description
BLOCK TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.56 INCH L X 0.255 INCH W S MODEL
Datasheet
Description
BLOCK TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.56 INCH L X 0.255 INCH W S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S22-6-B - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S22-6-B
Fork Lug S22-6-B
BLOCK TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.56 INCH L X 0.255 INCH W S MODEL
  • BLOCK TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • #6 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 0.56 INCH L X 0.255 INCH W
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S22-6-B
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data