Description
BLOCK TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
75 DEG C TEMPERATURE RATING
100 STANDARD PACKAGE
#10 STUD SIZE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 300 V
S MODEL