NSI Industries LLC Mechanical Cable Lug TL250-4L2

Description
CAST BRONZE MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 3 PER CARTON TL MODEL
Datasheet
Description
CAST BRONZE MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 3 PER CARTON TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL250-4L2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL250-4L2
Mechanical Cable Lug TL250-4L2
CAST BRONZE MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 3 PER CARTON TL MODEL
  • CAST BRONZE MATERIAL
  • 4-5/16 INCH OVERALL LENGTH
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 4 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 3 PER CARTON
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL250-4L2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details