NSI Industries LLC Mechanical Cable Lug TL500-2L4

Description
CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-7/8 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON TL MODEL
Datasheet
Description
CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-7/8 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL500-2L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL500-2L4
Mechanical Cable Lug TL500-2L4
CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 2-7/8 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON TL MODEL
  • CAST BRONZE MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 2-7/8 INCH W PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 4 PER CARTON
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL500-2L4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers