Description
LOCKING TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
105 DEG C TEMPERATURE RATING
100 STANDARD PACKAGE
#6 STUD SIZE
NON-INSULATED INSULATION TYPE
MINITERMS BRAND
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 600 V
OVERALL DIMENSION 0.585 INCH L X 0.26 INCH W
S MODEL