NSI Industries LLC Fork Lug S12-14N

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH S12 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH S12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S12-14N - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S12-14N
Fork Lug S12-14N
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH S12 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 50 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH
  • S12 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S12-14N
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details